The SiT8920B series is a wide-temperature oscillator operating from -55°C to +125°C with frequencies between 1 MHz and 110 MHz, offering frequency stability as low as ±20 ppm and operating on supply voltages of 1.8 V or 2.5 V to 3.3 V. It features LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8920BM-23-33E-80.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |