The SiT8920B series is a high-temperature oscillator with a frequency range of 1 MHz to 110 MHz, operating over -55°C to +125°C and supporting supply voltages of 1.8 V or 2.25 V to 3.63 V. It provides LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8920BM-23-33E-1.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |