The SiT8920B is a high-temperature oscillator with a 1 MHz to 110 MHz frequency range, operating from -55°C to +125°C. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V and offers frequency stability as tight as ±20 ppm. The device features LVCMOS/LVTTL-compati
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8920BM-22-33N-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |