The SiT8920B is a wide temperature range oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and operating from -55°C to +125°C. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V, consumes 3.5 mA typical at 1.8 V, and features LVCMOS/LVTTL output with industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device meets RoHS, REACH, and MIL-STD-883F, JESD22, and MSL1 environmental compliance standards.
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
8MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8920BM-11-33S-8.000000 | 1473-SIT8920BM-11-33S-8.000000-ND |
| Product Name | Automotive & High Temp Oscillators | Oscillators |
| Package / Form Factor | 2.5x2.0 | Surface Mount; 4-SMD, No Lead |
| Frequency | 8 MHz | |
| Frequency Stability | 20 ppm | 20 ppm |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |