The SiT8920B is a precision oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm, designed for operation over a temperature range of -55°C to +125°C. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V and consumes 3.5 mA typical at 1.8 V. The device features an LVCMOS/LVTTL compatible output and is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It meets RoHS and REACH compliance with Pb-free, halogen-free, and antimony-free construction. The oscillator is qualified for mechanical shock and vibration per MIL-STD-883F and temperature cycling per JESD22-A104, with a moisture sensitivity level of MSL1 at 260°C.
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
1MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT8920AMR83-33E-1.000000 | 1473-SIT8920AMR83-33E-1.000000-ND |
| Product Name | Automotive & High Temp Oscillators | Oscillators |
| Package / Form Factor | 7.0x5.0 | Surface Mount; 4-SMD, No Lead |
| Frequency | 1 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |