The SiT8920B is a wide-temperature oscillator operating from -55°C to +125°C with output frequencies from 1 MHz to 110 MHz, offering frequency stability as low as ±20 ppm and low power consumption of 3.5 mA typical at 1.8 V. It supports LVCMOS/LVTTL output levels and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates on supply voltages of 1.8 V or 2.5 V to 3.3 V and meets RoHS, REACH, and halogen-free standards. It is qualified to MIL-STD-883F for mechanical shock and vibration, JESD22-A104 for temperature cycling, and has MSL1 moisture sensitivity rating.
1 to 110 MHz, Wide Temperature Oscillator (-55 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8920AM-12-33E-1.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |