The SiT8919B is a high-frequency oscillator operating from 115.194001 MHz to 137 MHz, designed for industrial, medical, and non-AEC-Q100 automotive applications. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V and operates over an ambient temperature range of -40°C to +125°C. Typical current consumption is 4.9 mA at 1.8 V and 6.2 mA at 3.3 V. It provides LVCMOS/LVTTL-compati
115 to 137 MHz, High Temperature Oscillator (-40 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8919BE-11-33N-125.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |