SiT8919B-33-0001 is a high-frequency, high-temperature oscillator with an output frequency range of 115.194001 MHz to 137 MHz, operating at supply voltages of 1.8 V or 2.5 V to 3.3 V, and offering frequency stability as low as ±20 ppm over the extended industrial temperature range of -40°C to +125°C. It features LVCMOS/LVTTL-compati
115 to 137 MHz, High Temperature Oscillator (-40 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8919B-33-0001 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 5.0x3.2 |