SiT8918B is a high-temperature oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and operating temperatures up to 125°C. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V, draws 3.5 mA typical current at 1.8 V, and provides LVCMOS/LVTTL output. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it is RoHS and REACH compliant. The part is designed for industrial, medical, and non-AEC-Q100 automotive applications.
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8918BEL13-33E-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |