The SiT8918B is a high-temperature oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm, operating over a temperature range of -40°C to +125°C. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V, consuming 3.5 mA typical at 1.8 V with an LVCMOS/LVTTL output. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it is RoHS and REACH compliant. The device meets MIL-STD-883F for mechanical shock and vibration and JESD22 for temperature cycling, with MSL1 moisture sensitivity.
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8918BE-78-33E-16.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |