SiTime Corporation Automotive & High Temp Oscillators SiT8918BE-71-18E-100.000000

Description
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
Request a Quote
Description
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8918B is a high-temperature oscillator capable of generating frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm, operating over temperature ranges from -40°C to 125°C and supply voltages of 1.8 V or 2.5 V to 3.3 V. It features LVCMOS/LVTTL-compatible outputs, typical current consumption of 3.5 mA at 1.8 V, and is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, with no Pb, halogen, or antimony content. It supports OE and ST control pins, has a startup time of up to 5 ms, and meets MIL-STD-883F, JESD22, and MSL1 environmental standards.

Datasheet Summary
Powered by GS/AI

The SiT8918B is a high-temperature oscillator capable of generating frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm, operating over temperature ranges from -40°C to 125°C and supply voltages of 1.8 V or 2.5 V to 3.3 V. It features LVCMOS/LVTTL-compatible outputs, typical current consumption of 3.5 mA at 1.8 V, and is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, with no Pb, halogen, or antimony content. It supports OE and ST control pins, has a startup time of up to 5 ms, and meets MIL-STD-883F, JESD22, and MSL1 environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT8918BE-71-18E-100.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT8918BE-71-18E-100.000000
Automotive & High Temp Oscillators SiT8918BE-71-18E-100.000000
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)

1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8918BE-71-18E-100.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.150000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.50E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.008 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-6 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534A-J4-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details