SiTime Corporation Automotive & High Temp Oscillators SIT8918BE-28-30N-30.000000

Description
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
Request a Quote
Description
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8918B is a high-temperature LVCMOS/LVTTL oscillator operating from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm over the extended industrial temperature range of -40°C to +105°C and automotive range of -40°C to +125°C. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V, with typical current consumption of 3.5 mA at 1.8 V and 3.8 mA at higher voltages. The device is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free. Output rise and fall times are 1.0 to 2.5 ns depending on supply voltage, with a 45% to 55% duty cycle. Junction temperature must not exceed 135°C under maximum ambient conditions. The part meets MIL-STD-883F, JESD22, and MSL1 solderability standards.

Datasheet Summary
Powered by GS/AI

The SiT8918B is a high-temperature LVCMOS/LVTTL oscillator operating from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm over the extended industrial temperature range of -40°C to +105°C and automotive range of -40°C to +125°C. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V, with typical current consumption of 3.5 mA at 1.8 V and 3.8 mA at higher voltages. The device is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free. Output rise and fall times are 1.0 to 2.5 ns depending on supply voltage, with a 45% to 55% duty cycle. Junction temperature must not exceed 135°C under maximum ambient conditions. The part meets MIL-STD-883F, JESD22, and MSL1 solderability standards.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SIT8918BE-28-30N-30.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SIT8918BE-28-30N-30.000000
Automotive & High Temp Oscillators SIT8918BE-28-30N-30.000000
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)

1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT8918BE-28-30N-30.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0462.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4620 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0020.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0200 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0032.768000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details