The SiT8918B is a high-temperature oscillator designed for industrial, medical, and non-AEC-Q100 automotive applications, offering frequencies from 1 MHz to 110 MHz with stability as tight as ±20 ppm and an operating temperature range up to +125°C. It supports supply voltages of 1.8 V or 2.5 V to 3.3 V, consumes 3.5 mA typical at 1.8 V, and features an LVCMOS/LVTTL output. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it complies with RoHS and REACH standards. The part includes OE and ST control pins, with a startup time of up to 5 ms and enable/disable timing of 130 ns at 110 MHz.
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8918BE-22-18E-40.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 3.2x2.5 |