SiT8918B is a high temperature oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm, operating from -40°C to 125°C with supply voltages of 1.8 V or 2.5 V to 3.3 V, and featuring LVCMOS/LVTTL output. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, with typical current consumption of 3.5 mA at 1.8 V and RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliance.
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8918BE-12-33E-6.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |