The SiT8918B is a high-temperature oscillator supporting frequencies from 1 MHz to 110 MHz, with operating temperatures up to 125°C and supply voltages of 1.8 V or 2.5 V to 3.3 V. It offers frequency stability as low as ±20 ppm, consumes 3.5 mA typical at 1.8 V, and features LVCMOS/LVTTL output. The device is available in industry-standard packages measuring 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It is RoHS and REACH compliant, and designed for industrial, medical, and non-AEC-Q100 automotive applications.
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8918BE-12-33E-2.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |