SiTime Corporation MHz Oscillators SiT8918BAA21-18E-40.000000

Description
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
Request a Quote
Description
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8918BAA21-18E-40.000000 is a high-temperature oscillator providing a fixed 40.000000 MHz output frequency, operating from -40°C to +125°C ambient temperature with a supply voltage of 1.8 V. It features LVCMOS/LVTTL-compatible output, ±20 ppm frequency stability inclusive of initial tolerance, aging, temperature, and supply variation, and consumes 3.5 mA typical at 1.8 V. The device is housed in a 2.0 x 1.6 mm package, meets RoHS and REACH compliance, and is designed for industrial, medical, and non-AEC-Q100 automotive applications.

Datasheet Summary
Powered by GS/AI

The SiT8918BAA21-18E-40.000000 is a high-temperature oscillator providing a fixed 40.000000 MHz output frequency, operating from -40°C to +125°C ambient temperature with a supply voltage of 1.8 V. It features LVCMOS/LVTTL-compatible output, ±20 ppm frequency stability inclusive of initial tolerance, aging, temperature, and supply variation, and consumes 3.5 mA typical at 1.8 V. The device is housed in a 2.0 x 1.6 mm package, meets RoHS and REACH compliance, and is designed for industrial, medical, and non-AEC-Q100 automotive applications.

Suppliers

Company
Product
Description
Supplier Links
MHz Oscillators - SiT8918BAA21-18E-40.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)

1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8918BAA21-18E-40.000000
Product Name MHz Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1533AC-H5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0213.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2130 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0192.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1920 MHz
Frequency Stability 50 ppm
View Details