SiTime Corporation MHz Oscillators SiT8918BA-73-18S-100.000000

Description
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
Request a Quote
Description
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8918BA-73-18S-100.000000 is a high-temperature oscillator providing a fixed 100.000000 MHz output, operating from -40°C to 125°C with supply voltages of 1.8 V or 2.5 V to 3.3 V. It features ±20 ppm frequency stability, LVCMOS/LVTTL output, and typical current consumption of 3.5 mA at 1.8 V. The device is housed in a 7.0 × 5.0 mm surface-mount package and meets RoHS, REACH, Pb-free, Halogen-free, and Antimony-free standards. Operating junction temperature is rated to 135°C at 125°C ambient. Peak-to-peak period jitter is 12-20 ps at 75 MHz with VDD ≥ 2.5 V, and 14-25 ps at 1.8 V. Startup time is ≤5 ms, and enable/disable time is ≤130 ns at 110 MHz.

Datasheet Summary
Powered by GS/AI

The SiT8918BA-73-18S-100.000000 is a high-temperature oscillator providing a fixed 100.000000 MHz output, operating from -40°C to 125°C with supply voltages of 1.8 V or 2.5 V to 3.3 V. It features ±20 ppm frequency stability, LVCMOS/LVTTL output, and typical current consumption of 3.5 mA at 1.8 V. The device is housed in a 7.0 × 5.0 mm surface-mount package and meets RoHS, REACH, Pb-free, Halogen-free, and Antimony-free standards. Operating junction temperature is rated to 135°C at 125°C ambient. Peak-to-peak period jitter is 12-20 ps at 75 MHz with VDD ≥ 2.5 V, and 14-25 ps at 1.8 V. Startup time is ≤5 ms, and enable/disable time is ≤130 ns at 110 MHz.

Suppliers

Company
Product
Description
Supplier Links
MHz Oscillators - SiT8918BA-73-18S-100.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)

1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8918BA-73-18S-100.000000
Product Name MHz Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AIPJE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0200.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details