The SiT8918B is a high-temperature oscillator supporting 1 MHz to 110 MHz, with supply voltages from 1.62 V to 3.63 V and an operating range up to +125°C. Frequency stability is as tight as ±20 ppm, and typical current consumption is 3.5 mA at 1.8 V. It provides LVCMOS/LVTTL output and is available in standard packages: 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. OE and ST pins control output enable and standby mode, with a 5 ms startup and resume time. It meets RoHS, REACH, and Pb-free standards and requires a 0.1 µF decoupling capacitor on Vdd. Compliance includes MIL-STD-883F and JESD22 environmental tests, with a maximum junction temperature of 135°C at 125°C ambient.
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8918BA-12-33S-50.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |