The SiT8918B is a high-temperature oscillator designed for industrial, medical, and non-AEC-Q100 automotive applications, providing frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It operates over a temperature range of −40°C to +125°C and supports supply voltages of 1.8 V or 2.5 V to 3.3 V. The device consumes 3.5 mA typical at 1.8 V and features an LVCMOS/LVTTL-compati
1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8918BA-12-25E-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.5x2.0 |