SiTime Corporation LVCMOS Oscillators SiT8209AI-G2-25S-100.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 series is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies from 80.000001 to 220 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm. It supports industrial and extended commercial temperature ranges of -40°C to +85°C and -20°C to +70°C, respectively, and operates with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. The device exhibits ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz) and has a 4-pin package available in sizes of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It is Pb-free, RoHS and REACH compliant, with a reliability rating of 2 FIT (500 million hour MTBF).

Datasheet Summary
Powered by GS/AI

The SiT8209 series is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies from 80.000001 to 220 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm. It supports industrial and extended commercial temperature ranges of -40°C to +85°C and -20°C to +70°C, respectively, and operates with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. The device exhibits ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz) and has a 4-pin package available in sizes of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It is Pb-free, RoHS and REACH compliant, with a reliability rating of 2 FIT (500 million hour MTBF).

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-G2-25S-100.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-G2-25S-100.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JE-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0258.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2580 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-30162-1-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SIT1568AI-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details