SiTime Corporation LVCMOS Oscillators SiT8209AI-8F-33E-166.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 series is an ultra-performance MEMS oscillator offering frequencies between 80.000001 and 220 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm. It features a low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), LVCMOS/LVTTL output compatible with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, and operates across industrial (-40°C to +85°C) or extended commercial (-20°C to +70°C) temperature ranges. The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It complies with RoHS and REACH standards and meets MIL-STD-883F, JESD22, and MSL1 as confirmed in environmental testing. Power consumption is 30 to 36 mA at 100 MHz depending on voltage, with standby current as low as 10 µA at 1.8V.

Datasheet Summary
Powered by GS/AI

The SiT8209 series is an ultra-performance MEMS oscillator offering frequencies between 80.000001 and 220 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm. It features a low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), LVCMOS/LVTTL output compatible with supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, and operates across industrial (-40°C to +85°C) or extended commercial (-20°C to +70°C) temperature ranges. The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It complies with RoHS and REACH standards and meets MIL-STD-883F, JESD22, and MSL1 as confirmed in environmental testing. Power consumption is 30 to 36 mA at 100 MHz depending on voltage, with standby current as low as 10 µA at 1.8V.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-8F-33E-166.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-8F-33E-166.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1533AI-H4-DCC-32.768S - 802580-SIT1533AI-H4-DCC-32.768S - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0108.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1080 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.120000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.20E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-1313-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
3 suppliers