The SiT8209 is an ultra-performance oscillator providing frequencies between 80.000001 and 220 MHz with frequency stability as low as ±10 ppm, supporting LVCMOS/LVTTL output levels. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The device offers ultra-low RMS phase jitter of 0.5 ps over a 12 kHz to 20 MHz bandwidth and operates across extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges. Supply voltages supported include 1.8V, 2.5V, 2.8V, and 3.3V, with a maximum current consumption of 36 mA at 100 MHz. It meets RoHS and REACH compliance standards and features a 500 million hour MTBF. The part is a pin-to-pin replacement for quartz oscillators.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AI-83-33E-166.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |