The SiT8209 is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies from 80.000001 to 220 MHz with stability as low as ±10 ppm and ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm and supports industrial temperature ranges from -40 to +85 °C. The device operates with supply voltages of 1.71-1.89 V, 2.25-2.75 V, 2.52-3.08 V, or 2.97-3.63 V, drawing 30-36 mA depending on voltage and frequency. It features 100% pin-to-pin compatibility with quartz oscillators, 2 FIT reliability, and is Pb-free, RoHS, and REACH compliant.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AI-83-25S-166.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |