SiTime Corporation LVCMOS Oscillators SiT8209AI-83-25S-155.520000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance LVCMOS/LVTTL compatible oscillator designed for applications requiring precise timing in computing, networking, and telecom systems. It supports any frequency between 80.000001 and 220 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm. The device features ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz) and operates across industrial (-40 °C to +85 °C) or extended commercial (-20 °C to +70 °C) temperature ranges. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V are supported. The oscillator meets RoHS and REACH standards, and offers a reliability rating of 2 FIT or 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance LVCMOS/LVTTL compatible oscillator designed for applications requiring precise timing in computing, networking, and telecom systems. It supports any frequency between 80.000001 and 220 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm. The device features ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz) and operates across industrial (-40 °C to +85 °C) or extended commercial (-20 °C to +70 °C) temperature ranges. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V are supported. The oscillator meets RoHS and REACH standards, and offers a reliability rating of 2 FIT or 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-83-25S-155.520000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-83-25S-155.520000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D26-00.032 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.20E-5 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1566AC-JE-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details