SiTime Corporation LVCMOS Oscillators SiT8209AI-3F-18S-166.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance MEMS oscillator that generates frequencies between 80.000001 MHz and 220 MHz with a phase jitter as low as 0.5 ps RMS over 12 kHz to 20 MHz. It is offered in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and provides LVCMOS/LVTTL-compatible output. The device supports industrial temperature range from -40 to +85 °C and extended commercial from -20 to +70 °C, with frequency stability options ranging from ±10 to ±50 ppm. It operates with supply voltages of 1.8, 2.5, 2.8, or 3.3 V and consumes 30 to 36 mA under nominal conditions. The oscillator is RoHS and REACH compliant, has a reliability rating of 2 FIT, and meets MIL-STD-883F, JESD22, and MSL1 environmental standards.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance MEMS oscillator that generates frequencies between 80.000001 MHz and 220 MHz with a phase jitter as low as 0.5 ps RMS over 12 kHz to 20 MHz. It is offered in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and provides LVCMOS/LVTTL-compatible output. The device supports industrial temperature range from -40 to +85 °C and extended commercial from -20 to +70 °C, with frequency stability options ranging from ±10 to ±50 ppm. It operates with supply voltages of 1.8, 2.5, 2.8, or 3.3 V and consumes 30 to 36 mA under nominal conditions. The oscillator is RoHS and REACH compliant, has a reliability rating of 2 FIT, and meets MIL-STD-883F, JESD22, and MSL1 environmental standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-3F-18S-166.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-3F-18S-166.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1568AC-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0440.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4400 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-JF-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534AI-J4-DCC-00.032 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.20E-5 MHz
Frequency Stability 100 ppm
View Details