SiTime Corporation LVCMOS Oscillators SiT8209AI-32-28E-200.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 series is an ultra-performance MEMS oscillator providing frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 ppm and RMS phase jitter of 0.5 ps over 12 kHz to 20 MHz. It features LVCMOS/LVTTL compatible outputs, operates with supply voltages of 1.71 V to 3.63 V, and supports industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. The device is available in standard 4-pin packages measuring 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm. It offers 100% pin-to-pin compatibility with quartz oscillators, has a reliability rating of 2 FIT or 500 million hour MTBF, and complies with RoHS and REACH standards. The part is a drop-in replacement with ultra-short lead times and includes optional OE/ST control for enable and standby functions.

Datasheet Summary
Powered by GS/AI

The SiT8209 series is an ultra-performance MEMS oscillator providing frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 ppm and RMS phase jitter of 0.5 ps over 12 kHz to 20 MHz. It features LVCMOS/LVTTL compatible outputs, operates with supply voltages of 1.71 V to 3.63 V, and supports industrial (-40 °C to +85 °C) and extended commercial (-20 °C to +70 °C) temperature ranges. The device is available in standard 4-pin packages measuring 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm. It offers 100% pin-to-pin compatibility with quartz oscillators, has a reliability rating of 2 FIT or 500 million hour MTBF, and complies with RoHS and REACH standards. The part is a drop-in replacement with ultra-short lead times and includes optional OE/ST control for enable and standby functions.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-32-28E-200.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-32-28E-200.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JE-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-00120.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1200 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.123000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.23E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532A-J4-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details