SiTime Corporation LVCMOS Oscillators SiT8209AI-31-18S-150.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator designed to replace quartz-based oscillators, offering any frequency between 80.000001 and 220 MHz with frequency stability as low as ±10 ppm and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It features LVCMOS/LVTTL-compatible outputs, operates over industrial temperature range (-40 to +85 °C) or extended commercial range (-20 to +70 °C), and supports supply voltages of 1.71 to 3.63 V. The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and meets RoHS and REACH standards with 2 FIT reliability. Output rise and fall times are 1.2 to 2 ns with a 15 pF load, and duty cycle is 45% to 55% below 165 MHz and 40% to 60% above. Initial aging is ±1.5 ppm per year at 25 °C, increasing to ±5 ppm over 10 years.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator designed to replace quartz-based oscillators, offering any frequency between 80.000001 and 220 MHz with frequency stability as low as ±10 ppm and ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz). It features LVCMOS/LVTTL-compatible outputs, operates over industrial temperature range (-40 to +85 °C) or extended commercial range (-20 to +70 °C), and supports supply voltages of 1.71 to 3.63 V. The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and meets RoHS and REACH standards with 2 FIT reliability. Output rise and fall times are 1.2 to 2 ns with a 15 pF load, and duty cycle is 45% to 55% below 165 MHz and 40% to 60% above. Initial aging is ±1.5 ppm per year at 25 °C, increasing to ±5 ppm over 10 years.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-31-18S-150.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-31-18S-150.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532A-J5-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-D26-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0032.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0320 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0067.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0670 MHz
Frequency Stability 50 ppm
View Details