SiTime Corporation LVCMOS Oscillators SiT8209AI-2F-28E-166.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209AI-2F-28E-166.000000 is an ultra-performance LVCMOS oscillator supporting frequencies from 80.000001 to 220 MHz with a specified output of 166.000000 MHz. It operates with a 2.8 V supply voltage, has a frequency stability of ±25 PPM over the industrial temperature range of -40 °C to +85 °C, and exhibits an integrated RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). The device is packaged in a 5.0 x 3.2 mm surface-mount 4-pin layout, meets RoHS and REACH standards, and has a reliability rating of 2 FIT or 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8209AI-2F-28E-166.000000 is an ultra-performance LVCMOS oscillator supporting frequencies from 80.000001 to 220 MHz with a specified output of 166.000000 MHz. It operates with a 2.8 V supply voltage, has a frequency stability of ±25 PPM over the industrial temperature range of -40 °C to +85 °C, and exhibits an integrated RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). The device is packaged in a 5.0 x 3.2 mm surface-mount 4-pin layout, meets RoHS and REACH standards, and has a reliability rating of 2 FIT or 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-2F-28E-166.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-2F-28E-166.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0258.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2580 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.120000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.20E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0200.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2000 MHz
Frequency Stability 50 ppm
View Details