SiTime Corporation LVCMOS Oscillators SiT8209AI-2F-28E-100.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator supporting output frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 ppm. It offers ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), LVCMOS/LVTTL compatible output, and operates across extended commercial (-20 °C to +70 °C) or industrial (-40 °C to +85 °C) temperature ranges. The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and is pin-to-pin compatible with quartz oscillators. It consumes 30 to 36 mA at 100 MHz depending on supply voltage (1.71-3.63 V) and features 500 million hour MTBF. The part is Pb-free, RoHS, and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator supporting output frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 ppm. It offers ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), LVCMOS/LVTTL compatible output, and operates across extended commercial (-20 °C to +70 °C) or industrial (-40 °C to +85 °C) temperature ranges. The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and is pin-to-pin compatible with quartz oscillators. It consumes 30 to 36 mA at 100 MHz depending on supply voltage (1.71-3.63 V) and features 500 million hour MTBF. The part is Pb-free, RoHS, and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-2F-28E-100.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-2F-28E-100.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-30E-0000.080000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0034.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0340 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-1530-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details