SiTime Corporation LVCMOS Oscillators SiT8209AI-2F-25E-200.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is a silicon MEMS oscillator providing frequencies from 80.000001 to 220 MHz with LVCMOS output, designed as a pin-to-pin quartz replacement. It is available in 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm 4-pin packages. Frequency stability ranges from ±10 to ±50 ppm over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. Supply voltage supports 1.8 V, 2.5 V, 2.8 V, or 3.3 V. RMS phase jitter is 0.5 ps (12 kHz to 20 MHz), and current consumption is up to 36 mA at 100 MHz. Reliability is rated at 2 FIT or 500 million hours MTBF. The device is Pb-free, RoHS, and REACH compliant, and meets MIL-STD-883F and JESD22 environmental standards.

Datasheet Summary
Powered by GS/AI

The SiT8209 is a silicon MEMS oscillator providing frequencies from 80.000001 to 220 MHz with LVCMOS output, designed as a pin-to-pin quartz replacement. It is available in 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm 4-pin packages. Frequency stability ranges from ±10 to ±50 ppm over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. Supply voltage supports 1.8 V, 2.5 V, 2.8 V, or 3.3 V. RMS phase jitter is 0.5 ps (12 kHz to 20 MHz), and current consumption is up to 36 mA at 100 MHz. Reliability is rated at 2 FIT or 500 million hours MTBF. The device is Pb-free, RoHS, and REACH compliant, and meets MIL-STD-883F and JESD22 environmental standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-2F-25E-200.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-2F-25E-200.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-30090-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 75 ppm
View Details