SiTime Corporation LVCMOS Oscillators SiT8209AI-2F-18E-166.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 series is an ultra-performance MEMS oscillator offering frequencies from 80.000001 to 220 MHz with stability as low as ±10 PPM, 0.5 ps RMS phase jitter, and LVCMOS/LVTTL output. It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, and supports operating temperatures from -40 °C to +85 °C (industrial) or -20 °C to +70 °C (extended commercial). Supply voltages range from 1.71 V to 3.63 V in discrete steps. The device meets MIL-STD-883F, JESD22, and MSL1 standards, and exhibits 2 FIT reliability with RoHS and REACH compliance.

Datasheet Summary
Powered by GS/AI

The SiT8209 series is an ultra-performance MEMS oscillator offering frequencies from 80.000001 to 220 MHz with stability as low as ±10 PPM, 0.5 ps RMS phase jitter, and LVCMOS/LVTTL output. It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, and supports operating temperatures from -40 °C to +85 °C (industrial) or -20 °C to +70 °C (extended commercial). Supply voltages range from 1.71 V to 3.63 V in discrete steps. The device meets MIL-STD-883F, JESD22, and MSL1 standards, and exhibits 2 FIT reliability with RoHS and REACH compliance.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AI-2F-18E-166.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AI-2F-18E-166.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AI-J1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0208.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2080 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.150000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.50E-4 MHz
Frequency Stability 50 ppm
View Details