The SiT8209 series is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies from 80.000001 to 220 MHz with stability options of ±10, ±20, ±25, or ±50 PPM. It features 0.5 ps RMS phase jitter (12 kHz to 20 MHz) and is available in standard 4-pin packages of 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm. The device supports industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, operates on supply voltages of 1.8, 2.5, 2.8, or 3.3 V, and consumes 30 to 36 mA at 100 MHz depending on voltage. It meets MIL-STD-883F, JESD22, and MSL1 standards, is Pb-free and RoHS compliant, and offers 500 million hour MTBF. The part is a pin-to-pin replacement for quartz oscillators.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AI-23-28E-166.666600 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |