The SiT8209 is an ultra-performance MEMS oscillator supporting frequencies from 80.000001 to 220 MHz with frequency stability as low as ±10 PPM, low phase jitter of 0.5 ps (12 kHz to 20 MHz), and LVCMOS/LVTTL output. It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V. It meets MIL-STD-883F, JESD22, and MSL1 standards, offers 2 FIT reliability, and is Pb-free and RoHS compliant.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AI-22-33E-200.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |