The SiT8209 series is an ultra-performance MEMS oscillator offering frequencies from 80.000001 to 220 MHz with stability options from ±10 to ±50 ppm, LVCMOS/LVTTL output, and industry-standard 4-pin packages in sizes 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It features 0.5 ps RMS phase jitter, support for industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges, and ultra-low power consumption. The device is pin-compatible with quartz oscillators, meets MIL-STD-883F, JESD22, and RoHS/REACH standards, and provides 500 million hour MTBF. Nanosecond-level OE enable/disable timing and standby current as low as 10 µA support power-sensitive applications.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AI-22-33E-125.009375 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |