SiTime Corporation LVCMOS Oscillators SiT8209AC-GF-33E-100.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator offering any frequency between 80.000001 MHz and 220 MHz with frequency stability as low as ±10 ppm. It has LVCMOS/LVTTL compatible output, ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), and operates over industrial (-40 °C to +85 °C) or extended commercial (-20 °C to +70 °C) temperature ranges. The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It supports supply voltages of 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with a maximum current consumption of 36 mA at 100 MHz and 2.5 V. The oscillator is Pb-free, RoHS and REACH compliant, and features a 2 FIT failure rate or 500 million hour MTBF. It is a pin-to-pin replacement for quartz-based oscillators.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator offering any frequency between 80.000001 MHz and 220 MHz with frequency stability as low as ±10 ppm. It has LVCMOS/LVTTL compatible output, ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), and operates over industrial (-40 °C to +85 °C) or extended commercial (-20 °C to +70 °C) temperature ranges. The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It supports supply voltages of 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with a maximum current consumption of 36 mA at 100 MHz and 2.5 V. The oscillator is Pb-free, RoHS and REACH compliant, and features a 2 FIT failure rate or 500 million hour MTBF. It is a pin-to-pin replacement for quartz-based oscillators.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-GF-33E-100.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-GF-33E-100.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1533AC-H5-D14-32.768E-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0000.105000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-JF-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 2N333 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details