The SiT8209 is an ultra-performance oscillator offering frequencies between 80.000001 MHz and 220 MHz with frequency stability as low as ±10 ppm, designed as a pin-to-pin drop-in replacement for quartz oscillators. It features a low phase jitter of 0.5 ps (12 kHz to 20 MHz) and supports LVCMOS/LVTTL output levels. Available in standard 4-pin packages measuring 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, or 7.0 × 5.0 mm, it operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges with supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. Current consumption is 30 to 36 mA depending on voltage and frequency, and it provides ultra-high reliability with 2 FIT or 500 million hour MTBF. The device is Pb-free, RoHS, and REACH compliant.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AC-G2-25S-133.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |