SiTime Corporation LVCMOS Oscillators SiT8209AC-8F-18S-166.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator that generates frequencies between 80.000001 and 220 MHz with accuracy to six decimal places, replacing quartz oscillators in computing, networking, and telecom applications. It offers a frequency stability of ±10 to ±50 ppm and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device features LVCMOS/LVTTL-compatible output, 0.5 ps RMS phase jitter (12 kHz to 20 MHz), and is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It supports supply voltages of 1.8V, 2.5V, 2.8V, and 3.3V, with a typical current consumption of 30 to 36 mA depending on Vdd. The oscillator provides a 100% pin-to-pin drop-in replacement for quartz devices, meets RoHS and REACH standards, and has a reliability rating of 2 FIT or 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator that generates frequencies between 80.000001 and 220 MHz with accuracy to six decimal places, replacing quartz oscillators in computing, networking, and telecom applications. It offers a frequency stability of ±10 to ±50 ppm and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device features LVCMOS/LVTTL-compatible output, 0.5 ps RMS phase jitter (12 kHz to 20 MHz), and is available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It supports supply voltages of 1.8V, 2.5V, 2.8V, and 3.3V, with a typical current consumption of 30 to 36 mA depending on Vdd. The oscillator provides a 100% pin-to-pin drop-in replacement for quartz devices, meets RoHS and REACH standards, and has a reliability rating of 2 FIT or 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-8F-18S-166.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-8F-18S-166.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0400.250000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4002 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-JF-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-00120.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1200 MHz
Frequency Stability 50 ppm
View Details