SiTime Corporation LVCMOS Oscillators SiT8209AC-8F-18E-133.300000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator offering frequencies between 80.000001 and 220 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm. It features ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), LVCMOS/LVTTL-compatible output, and operates over industrial (-40°C to +85°C) or extended commercial (-20°C to +70°C) temperature ranges. The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Supply voltage supports 1.8V, 2.5V, 2.8V, or 3.3V, with current consumption as low as 30 mA at 100 MHz for 1.8V operation. It meets RoHS and REACH standards and has a reliability rating of 2 FIT or 500 million hour MTBF. The part is a pin-to-pin drop-in replacement for quartz-based oscillators.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance oscillator offering frequencies between 80.000001 and 220 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm. It features ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), LVCMOS/LVTTL-compatible output, and operates over industrial (-40°C to +85°C) or extended commercial (-20°C to +70°C) temperature ranges. The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Supply voltage supports 1.8V, 2.5V, 2.8V, or 3.3V, with current consumption as low as 30 mA at 100 MHz for 1.8V operation. It meets RoHS and REACH standards and has a reliability rating of 2 FIT or 500 million hour MTBF. The part is a pin-to-pin drop-in replacement for quartz-based oscillators.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-8F-18E-133.300000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-8F-18E-133.300000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.457000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.57E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.760000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.60E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-1533-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
32 kHz TCXOs - SIT1568AC-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details