The SiT8209 is an ultra-performance LVCMOS/LVTTL compatible oscillator offering frequencies from 80.000001 to 220 MHz with stability as low as ±10 PPM and phase jitter as low as 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device supports supply voltages of 1.8, 2.5, 2.8, or 3.3 V, with a no-load current draw of 30 to 36 mA depending on voltage and frequency. It features 2 FIT reliability (500 million hour MTBF), is Pb-free and RoHS compliant, and serves as a pin-to-pin replacement for quartz oscillators.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AC-83-33S-148.500000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |