SiTime Corporation LVCMOS Oscillators SiT8209AC-82-33S-200.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance LVCMOS/LVTTL compatible oscillator designed for high-reliability applications in computing, networking, and telecommunications. It supports output frequencies from 80.000001 to 220 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm, and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. It features ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), a 100% pin-to-pin drop-in replacement for quartz oscillators, and a reliability rating of 2 FIT or 500 million hour MTBF. The oscillator is Pb-free, RoHS, and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance LVCMOS/LVTTL compatible oscillator designed for high-reliability applications in computing, networking, and telecommunications. It supports output frequencies from 80.000001 to 220 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm, and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. The device is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. It features ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz), a 100% pin-to-pin drop-in replacement for quartz oscillators, and a reliability rating of 2 FIT or 500 million hour MTBF. The oscillator is Pb-free, RoHS, and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-82-33S-200.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-82-33S-200.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0400.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4000 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-1319-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0204.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2040 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-00.001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details