The SiT8209 is an ultra-performance LVCMOS/LVTTL oscillator capable of generating any frequency between 80.000001 and 220 MHz with six-digit accuracy. It offers frequency stability options of ±10, ±20, ±25, or ±50 ppm, and operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges. The device supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V, with a typical current consumption of 30 mA at 1.8V and 100 MHz. It features ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz) and is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. The part is Pb-free, RoHS and REACH compliant, with a reliability rating of 2 FIT (500 million hour MTBF).
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AC-33-18E-166.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |