The SiT8209 is a silicon MEMS oscillator offering frequencies from 80.000001 to 220 MHz with frequency stability options from ±10 to ±50 PPM, suitable as a pin-to-pin replacement for quartz oscillators. It features ultra-low RMS phase jitter of 0.5 ps over 12 kHz to 20 MHz, LVCMOS/LVTTL output, and operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. Available in standard 4-pin packages including 3.2 x 2.5 mm, it supports supply voltages of 1.8V, 2.5V, 2.8V, and 3.3V with current consumption of 30 to 36 mA. The device meets MIL-STD-883F, JESD22, and MSL1 standards, is RoHS and REACH compliant, and provides 500 million hour MTBF reliability. The part number SiT8209AC-32-33S-100
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AC-32-33S-100.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |