SiTime Corporation LVCMOS Oscillators SiT8209AC-32-25E-148.500000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance LVCMOS/LVTTL compatible oscillator designed for applications requiring precise timing, such as networking, telecom, and industrial control. It supports output frequencies between 80.000001 MHz and 220 MHz with frequency stability as low as ±10 PPM and ultra-low RMS phase jitter of 0.5 ps over 12 kHz to 20 MHz. Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. Supply voltages range from 1.71 to 3.63 V, with current consumption as low as 30 mA at 100 MHz and 1.8 V. It features 2 FIT reliability and is Pb-free, RoHS, and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance LVCMOS/LVTTL compatible oscillator designed for applications requiring precise timing, such as networking, telecom, and industrial control. It supports output frequencies between 80.000001 MHz and 220 MHz with frequency stability as low as ±10 PPM and ultra-low RMS phase jitter of 0.5 ps over 12 kHz to 20 MHz. Available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, it operates over industrial (-40 to +85 °C) and extended commercial (-20 to +70 °C) temperature ranges. Supply voltages range from 1.71 to 3.63 V, with current consumption as low as 30 mA at 100 MHz and 1.8 V. It features 2 FIT reliability and is Pb-free, RoHS, and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-32-25E-148.500000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-32-25E-148.500000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.700000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.00E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-1537-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.350000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.50E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-16.384 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details