SiTime Corporation LVCMOS Oscillators SiT8209AC-31-33E-155.520000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies between 80.000001 and 220 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm. It features ultra-low phase jitter of 0.5 ps RMS (12 kHz to 20 MHz), operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. The device is housed in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and meets RoHS and REACH compliance with a 2 FIT failure rate. It is a pin-to-pin drop-in replacement for quartz oscillators.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies between 80.000001 and 220 MHz with frequency stability options of ±10, ±20, ±25, or ±50 ppm. It features ultra-low phase jitter of 0.5 ps RMS (12 kHz to 20 MHz), operates across industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and supports supply voltages of 1.8V, 2.5V, 2.8V, or 3.3V. The device is housed in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and meets RoHS and REACH compliance with a 2 FIT failure rate. It is a pin-to-pin drop-in replacement for quartz oscillators.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-31-33E-155.520000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-31-33E-155.520000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0250.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2500 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1532AI-J4-D14-32.768QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 100 ppm
View Details
Oscillators - 1473-30151-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details