SiTime Corporation LVCMOS Oscillators SiT8209AC-31-18E-166.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance MEMS oscillator providing frequencies between 80.000001 and 220 MHz with frequency stability from ±10 to ±50 ppm, suitable as a pin-to-pin replacement for quartz oscillators. It features a low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz) and LVCMOS/LVTTL-compatible output. The device is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, with an operating temperature range of -40 to +85 °C for industrial applications and supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. It meets RoHS and REACH standards, has a reliability rating of 2 FIT or 500 million hour MTBF, and complies with MIL-STD-883F and JESD22 environmental standards. The part number SiT8209AC-31-18E-166.000000 matches a variant within this series, with the specified frequency of 166.000000 MHz and 1.8 V supply voltage.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance MEMS oscillator providing frequencies between 80.000001 and 220 MHz with frequency stability from ±10 to ±50 ppm, suitable as a pin-to-pin replacement for quartz oscillators. It features a low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz) and LVCMOS/LVTTL-compatible output. The device is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, with an operating temperature range of -40 to +85 °C for industrial applications and supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. It meets RoHS and REACH standards, has a reliability rating of 2 FIT or 500 million hour MTBF, and complies with MIL-STD-883F and JESD22 environmental standards. The part number SiT8209AC-31-18E-166.000000 matches a variant within this series, with the specified frequency of 166.000000 MHz and 1.8 V supply voltage.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-31-18E-166.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-31-18E-166.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.256 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.56E-4 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-SIT1532AI-J4-D14-32.768QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details