The SiT8209 is an ultra-performance LVCMOS/LVTTL oscillator offering any frequency between 80.000001 and 220 MHz accurate to six decimal places, with frequency stability options from ±10 to ±50 ppm and ultra-low RMS phase jitter of 0.5 ps over 12 kHz to 20 MHz. It is available in standard 4-pin packages measuring 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges, and supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. The device consumes 30 to 36 mA at 100 MHz depending on supply voltage, has a startup time of 7 to 10 ms, and meets MIL-STD-883F, JESD22, and MSL1 standards. It is Pb-free, RoHS and REACH compliant, with 2 FIT reliability.
80 to 220 MHz, ±10 to ±50 ppm Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8209AC-31-18E-150.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |