SiTime Corporation LVCMOS Oscillators SiT8209AC-2F-33E-166.666000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies between 80.000001 MHz and 220 MHz with frequency stability as low as ±10 PPM and ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and operates over extended commercial (-20 °C to +70 °C) or industrial (-40 °C to +85 °C) temperature ranges. The device supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, with a no-load current consumption of 30 to 36 mA depending on voltage and frequency. It features 100% pin-to-pin compatibility with quartz oscillators, 2 FIT reliability, and is Pb-free, RoHS, and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance LVCMOS/LVTTL oscillator offering frequencies between 80.000001 MHz and 220 MHz with frequency stability as low as ±10 PPM and ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz). It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and operates over extended commercial (-20 °C to +70 °C) or industrial (-40 °C to +85 °C) temperature ranges. The device supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V, with a no-load current consumption of 30 to 36 mA depending on voltage and frequency. It features 100% pin-to-pin compatibility with quartz oscillators, 2 FIT reliability, and is Pb-free, RoHS, and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-2F-33E-166.666000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-2F-33E-166.666000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532A-J4D0002 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Super-TCXOs - SCT5358AE-FS-33N0-25 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 25 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0208.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2080 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-1374-6-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details