SiTime Corporation LVCMOS Oscillators SiT8209AC-2F-28S-156.250000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance CMOS oscillator designed as a drop-in replacement for quartz oscillators, offering frequencies from 80.000001 to 220 MHz with stability as low as ±10 ppm, 0.5 ps RMS phase jitter, and LVCMOS/LVTTL output. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. Supply voltages supported include 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with current consumption of 30 to 36 mA depending on voltage and frequency. It complies with RoHS and REACH standards, and meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity qualifications. The device features a 2 FIT failure rate and 500 million hour MTBF.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance CMOS oscillator designed as a drop-in replacement for quartz oscillators, offering frequencies from 80.000001 to 220 MHz with stability as low as ±10 ppm, 0.5 ps RMS phase jitter, and LVCMOS/LVTTL output. It is available in standard 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm, and operates over industrial (-40 to +85 °C) or extended commercial (-20 to +70 °C) temperature ranges. Supply voltages supported include 1.8 V, 2.5 V, 2.8 V, and 3.3 V, with current consumption of 30 to 36 mA depending on voltage and frequency. It complies with RoHS and REACH standards, and meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity qualifications. The device features a 2 FIT failure rate and 500 million hour MTBF.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-2F-28S-156.250000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-2F-28S-156.250000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.001000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0037.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0370 MHz
Frequency Stability 50 ppm
View Details
Oscillators - SIT1533AI-H4-DCC-32.768S - 802580-SIT1533AI-H4-DCC-32.768S - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
3 suppliers
32 kHz Oscillators - SiT1532AC-J5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details