SiTime Corporation LVCMOS Oscillators SiT8209AC-2F-25E-133.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance MEMS oscillator providing frequencies between 80.000001 and 220 MHz with frequency stability as low as ±10 ppm. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), LVCMOS/LVTTL-compatible output, and operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges. Available in standard 4-pin packages of 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, it supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. The device is a pin-to-pin drop-in replacement for quartz oscillators, with a reliability rating of 2 FIT or 500 million hour MTBF and is Pb-free, RoHS, and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT8209 is an ultra-performance MEMS oscillator providing frequencies between 80.000001 and 220 MHz with frequency stability as low as ±10 ppm. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), LVCMOS/LVTTL-compatible output, and operates over extended commercial (-20°C to +70°C) or industrial (-40°C to +85°C) temperature ranges. Available in standard 4-pin packages of 2.5 × 2.0, 3.2 × 2.5, 5.0 × 3.2, or 7.0 × 5.0 mm, it supports supply voltages of 1.8 V, 2.5 V, 2.8 V, or 3.3 V. The device is a pin-to-pin drop-in replacement for quartz oscillators, with a reliability rating of 2 FIT or 500 million hour MTBF and is Pb-free, RoHS, and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-2F-25E-133.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-2F-25E-133.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JV-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-30162-1-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AI-JE-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details