SiTime Corporation LVCMOS Oscillators SiT8209AC-2F-18E-100.000000

Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Description
80 to 220 MHz, ±10 to ±50 ppm Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8209AC-2F-18E-100.000000 is an ultra-performance LVCMOS/LVTTL oscillator offering a precise output frequency of 100.000000 MHz with frequency stability of ±10 PPM over the extended commercial temperature range of -20°C to +70°C. It operates from a 1.8 V supply, consuming 30 mA at no load. The device has ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz) and a 0.1 µF bypass capacitor is recommended between VDD and GND. It is offered in a standard 4-pin package with dimensions of 2.5 x 2.0 mm and is Pb-free, RoHS, and REACH compliant. The output rise and fall times are 1.2 ns with a 15 pF load under nominal conditions.

Datasheet Summary
Powered by GS/AI

The SiT8209AC-2F-18E-100.000000 is an ultra-performance LVCMOS/LVTTL oscillator offering a precise output frequency of 100.000000 MHz with frequency stability of ±10 PPM over the extended commercial temperature range of -20°C to +70°C. It operates from a 1.8 V supply, consuming 30 mA at no load. The device has ultra-low RMS phase jitter of 0.5 ps (12 kHz to 20 MHz) and a 0.1 µF bypass capacitor is recommended between VDD and GND. It is offered in a standard 4-pin package with dimensions of 2.5 x 2.0 mm and is Pb-free, RoHS, and REACH compliant. The output rise and fall times are 1.2 ns with a 15 pF load under nominal conditions.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8209AC-2F-18E-100.000000 - SiTime Corporation
Santa Clara, CA, United States
80 to 220 MHz, ±10 to ±50 ppm Oscillator

80 to 220 MHz, ±10 to ±50 ppm Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8209AC-2F-18E-100.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1534AC-H5-AA3-32.768QTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 75 ppm
View Details
Oscillators - 1473-30154-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.216000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.16E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0067.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0670 MHz
Frequency Stability 50 ppm
View Details